The TLC7703IPWG4 is a micropower supply voltage supervisor designed for microcomputer and microprocessor systems. It operates within a supply voltage range of 2V to 6V and features a precision voltage sensor along with a temperature-compensa
Single SVS For 3.0V Systems W/Programmable Time Delay 8-TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisory Circuits Sngl SVS f/3.0V Sys w/Prg Time Delay
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7703IPWG4 | TLC7703IPWG4-ND | TLC7703IPWG4 | TLC7703IPWG4 | TLC7703IPWG4 | TLC7703IPWG4 |
| Product Name | TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Output Options | Active-high,Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | PDIP,SOIC,TSSOP,WAFERSALE | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| IQ | 9 µA | |||||
| Accuracy | 2.7 % |