Texas Instruments TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay TLC7703IDR

Description
Single SVS For 3.0V Systems W/Programmable Time Delay 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single SVS For 3.0V Systems W/Programmable Time Delay 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay - TLC7703IDR - Texas Instruments
Dallas, TX, United States
TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay
TLC7703IDR
TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay TLC7703IDR
Single SVS For 3.0V Systems W/Programmable Time Delay 8-SOIC -40 to 85

Single SVS For 3.0V Systems W/Programmable Time Delay 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7703IDR - 032740-TLC7703IDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7703IDR
032740-TLC7703IDR
PMIC - PMIC - Supervisors - TLC7703IDR 032740-TLC7703IDR
Manufacturer: Texas Instruments Win Source Part Number: 032740-TLC7703IDR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 2.63V Family Name: TLC7703 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): TLC7703IPE4; TLC7703IP; TLC7703IPWLE; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032740-TLC7703IDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 2.63V
Family Name: TLC7703
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): TLC7703IPE4; TLC7703IP; TLC7703IPWLE;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-41687-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41687-1-ND
Supervisors 296-41687-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-41687-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41687-6-ND
Supervisors 296-41687-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-41687-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41687-2-ND
Supervisors 296-41687-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.7V 9uA SOIC Voltage Supervisor IC
691-TLC7703IDR
2.7V 9uA SOIC Voltage Supervisor IC 691-TLC7703IDR
Voltage Supervisor IC, 2.56-2.7V, 9uA, 8-SOIC, Push-Pull Product overview: TLC7703IDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7703IDR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.56-2.7V, 9uA, 8-SOIC, Push-Pull Product overview: TLC7703IDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7703IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TLC7703IDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7703IDR
PMIC - Supervisors TLC7703IDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7703IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7703IDR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7703IDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - TLC7703IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7703IDR
Supervisors TLC7703IDR
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7703IDR
Supervisory Circuits TLC7703IDR
Supervisory Circuits Sngl SVS f/3.0V Sys w/Prg Time Delay

Supervisory Circuits Sngl SVS f/3.0V Sys w/Prg Time Delay

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7703IDR 032740-TLC7703IDR 296-41687-1-ND 691-TLC7703IDR TLC7703IDR TLC7703IDR TLC7703IDR TLC7703IDR
Product Name TLC7703 Single SVS For 3.0V Systems W/Programmable Time Delay PMIC - PMIC - Supervisors - TLC7703IDR Supervisors 2.7V 9uA SOIC Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-high,Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type PDIP,SOIC,TSSOP,WAFERSALE SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 9 µA 9 µA
Accuracy 2.7 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers