Adjustable Single SVS W/Programmable Time Delay 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 054998-TLC7701QP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.1V, BICMOS, PDIP8
Voltage Supervisor IC, 1.04-1.16V, 2-6V, 9uA, 1W, 8-PDIP Product overview: TLC7701QP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.16V, 6V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.16V, 6V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701QP can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
Supervisory Circuits 1.1V Monitor
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7701QP | 054998-TLC7701QP | TLC7701QP | 691-TLC7701QP | 296-3271-5-ND | TLC7701QP | TLC7701QP | TLC7701QP |
| Product Name | TLC7701 Adjustable Single SVS W/Programmable Time Delay | PMIC - PMIC - Supervisors - TLC7701QP | 1.16V 6V 9uA Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | |
| Number of Supplies | 1 | 1; 1 | 1 | |||||
| Output Options | Active-high,Active-low,Push-pull | Inverting; Active Low; Active High | Active Low; Active High; Push-Pull, Totem Pole | |||||
| Type | PDIP,SOIC,SON,TSSOP | SOP; SSOP; TSSOP; 8-TSSOP | DIP; PDIP; PDIP8 | P | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| IQ | 9 µA | 9 µA | ||||||
| Accuracy | 5.5 % |