The TLC7701QDR is a micropower supply voltage supervisor designed for microcomputer and microprocessor systems. It features a power-on reset generator that asserts a reset when the supply voltage (V_DD) reaches 1V, and it monitors the SENSE voltage to maintain reset outputs until the voltage exceeds a defined threshold. The device supports programmable delay time through an external capacitor, allowing for flexibility in system reset timing. It operates within a supply voltage range of 2V to 6V and has a maximum supply current of 16µA, making it suitable for low-power applications. The TLC7701QDR is characterized for operation over a temperature range of -40°C to 125°C, which is beneficial for applications requiring high reliability, such as medical imaging. The device is available in an 8-pin SOIC package, facilitating integration into various designs.
Adjustable Single SVS W/Programmable Time Delay 8-SOIC -40 to 125
Voltage Supervisor, 1.1V, 2-6V, 9uA, 8-SOIC, Push-Pull Product overview: TLC7701QDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701QDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108476-TLC7701QDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.1V, BICMOS, PDSO8
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits Adjustable Sngl SVS w/Prg Time Delay
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7701QDR | 691-TLC7701QDR | 1108476-TLC7701QDR | TLC7701QDR | TLC7701QDR-ND | TLC7701QDR | TLC7701QDR | TLC7701QDR | TLC7701QDR |
| Product Name | TLC7701 Adjustable Single SVS W/Programmable Time Delay | 1.1V 6V 9uA SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - TLC7701QDR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors | |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | |||||
| Output Options | Active-high,Active-low,Push-pull | Inverting; Active Low; Active High | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | PDIP,SOIC,SON,TSSOP | D | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 9 µA | 9 µA | |||||||
| Accuracy | 5.5 % |