Enhanced Product Micropower Supply Voltage Supervisors 8-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 899859-TLC7701MPWREP
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC7701
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-19784-1, 296-19784-2, V62/04604-04XE, -TLC7701MPWREPG4, 296-19784-6, -V62/04604-04XE-NDR,
Voltage Supervisor IC, 1.1V, 2-6V, 18uA, TSSOP Product overview: TLC7701MPWREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 18uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 18uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701MPWREP can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.1V, CMOS, PDSO8
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisory Circuits Mil Enhance Micropwr Supply Vltg Sup
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7701MPWREP | 899859-TLC7701MPWREP | 691-TLC7701MPWREP | TLC7701MPWREP | 296-19784-6-ND | TLC7701MPWREP | TLC7701MPWREP | TLC7701MPWREP | TLC7701MPWREP |
| Product Name | TLC7701-EP Enhanced Product Micropower Supply Voltage Supervisors | PMIC - PMIC - Supervisors - TLC7701MPWREP | 1.1V 6V 18uA TSSOP Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors | |
| Number of Supplies | 1 | 1 | 1; 1 | ||||||
| Output Options | Active-high,Active-low,Push-pull | Inverting | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | SOIC,TSSOP | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP | SOP; SSOP; TSSOP; TSSOP8 | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| IQ | 9 µA | 16 µA | |||||||
| Accuracy | 5.5 % |