Adjustable Single SVS W/Programmable Time Delay 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 936713-TLC7701IDG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC7701
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.1V, BICMOS, PDSO8
Voltage Supervisor, 1.1V, 2-6V, 9uA, 8-SOIC, Push-Pull Product overview: TLC7701IDG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701IDG4 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits Adjustable Sngl SVS w/Prg Time Delay
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7701IDG4 | 936713-TLC7701IDG4 | TLC7701IDG4 | 691-TLC7701IDG4 | TLC7701IDG4-ND | TLC7701IDG4 | TLC7701IDG4 | TLC7701IDG4 |
| Product Name | TLC7701 Adjustable Single SVS W/Programmable Time Delay | PMIC - PMIC - Supervisors - TLC7701IDG4 | 1.1V 6V 9uA SOIC Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | |
| Number of Supplies | 1 | 1 | ||||||
| Output Options | Active-high,Active-low,Push-pull | Inverting | Active Low; Active High; Push-Pull, Totem Pole | |||||
| Type | PDIP,SOIC,SON,TSSOP | SOIC; 8-SOIC | SOIC; SOIC8 | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| IQ | 9 µA | 9 µA | ||||||
| Accuracy | 5.5 % |