Texas Instruments TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F TLC7528IDWRG4

Description
8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-SOIC -25 to 85
Request a Quote Datasheet
Description
8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F - TLC7528IDWRG4 - Texas Instruments
Dallas, TX, United States
TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F
TLC7528IDWRG4
TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F TLC7528IDWRG4
8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-SOIC -25 to 85

8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-SOIC -25 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit Dual SOIC Digital-to-Analog Converter IC
768-TLC7528IDWRG4
8-bit Dual SOIC Digital-to-Analog Converter IC 768-TLC7528IDWRG4
8-Bit Dual DAC, 10MS/s, Parallel Interface, SOIC Product overview: TLC7528IDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC7528IDWRG4 can be used for catalog matching and distributor lookup.

8-Bit Dual DAC, 10MS/s, Parallel Interface, SOIC Product overview: TLC7528IDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC7528IDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7528IDWRG4
1108472-TLC7528IDWRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7528IDWRG4 1108472-TLC7528IDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108472-TLC7528IDWRG 4 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 100ns Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Analog Supply Voltage: 5 V to 15 V Digital Supply Voltage: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1108472-TLC7528IDWRG4
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 100ns
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now Datasheet
IC DUAL 8-BIT MLTPLY DAC 20-SOIC - 815-TLC7528IDWRG4 - Utmel Electronic Limited
Hong Kong, China
IC DUAL 8-BIT MLTPLY DAC 20-SOIC
815-TLC7528IDWRG4
IC DUAL 8-BIT MLTPLY DAC 20-SOIC 815-TLC7528IDWRG4
IC DUAL 8-BIT MLTPLY DAC 20-SOIC

IC DUAL 8-BIT MLTPLY DAC 20-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLC7528IDWRG4 768-TLC7528IDWRG4 1108472-TLC7528IDWRG4 815-TLC7528IDWRG4
Product Name TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 8-bit Dual SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7528IDWRG4 IC DUAL 8-BIT MLTPLY DAC 20-SOIC
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type PDIP,PLCC,SO,SOIC,TSSOP SOIC SOIC; 20-SOIC SOIC; SOIC
Screening Level Catalog
Resolution 8 bits 8 bits 1 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1280IPWR - Texas Instruments
Specs
Interface Type Bitstream
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC60804YBHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Digital to Analog Converters (DAC) - DAC0832LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1169205-AMC1336QDWVRQ1 - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers