Texas Instruments TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F TLC7528EN

Description
8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F - TLC7528EN - Texas Instruments
Dallas, TX, United States
TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F
TLC7528EN
TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F TLC7528EN
8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-PDIP -40 to 85

8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-PDIP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-3026-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-3026-5-ND
Digital to Analog Converters (DAC) 296-3026-5-ND
8 Bit Digital to Analog Converter 2 20-PDIP

8 Bit Digital to Analog Converter 2 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7528EN
1108470-TLC7528EN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7528EN 1108470-TLC7528EN
Manufacturer: Texas Instruments Win Source Part Number: 1108470-TLC7528EN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 100ns Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Analog Supply Voltage: 5 V to 15 V Digital Supply Voltage: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1108470-TLC7528EN
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 100ns
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now Datasheet
 - TLC7528EN - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDIP20

D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDIP20

Supplier's Site Datasheet
Singapore, Singapore
8-bit Dual Digital-to-Analog Converter IC
701-TLC7528EN
8-bit Dual Digital-to-Analog Converter IC 701-TLC7528EN
8-Bit Dual DAC, 10MS/s, Parallel, 0.1us Settling, 20-PDIP Product overview: TLC7528EN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7528EN can be used for catalog matching and distributor lookup.

8-Bit Dual DAC, 10MS/s, Parallel, 0.1us Settling, 20-PDIP Product overview: TLC7528EN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7528EN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLC7528EN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLC7528EN
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLC7528EN
IC DAC 8BIT A-OUT 20DIP

IC DAC 8BIT A-OUT 20DIP

Supplier's Site
Digital to Analog Converters (DAC) - TLC7528EN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLC7528EN
Digital to Analog Converters (DAC) TLC7528EN
8 Bit Digital to Analog Converter 2 20-PDIP

8 Bit Digital to Analog Converter 2 20-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLC7528EN 296-3026-5-ND 1108470-TLC7528EN TLC7528EN 701-TLC7528EN TLC7528EN TLC7528EN
Product Name TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7528EN 8-bit Dual Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel
Package Type PDIP,PLCC,SO,SOIC,TSSOP DIP; PDIP; "20-DIP (0.300"", 7.62mm)" DIP; PDIP; 20-PDIP DIP; PDIP; PDIP20 N DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers
DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1304L25QDWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8-bit Digital-to-Analog Converter IC - 701-DAC081C081CIMK - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers