8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032736-TLC7528CNSR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 100ns
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 2 20-SO
IC DAC 8BIT A-OUT 20SO
IC DAC 8BIT A-OUT 20SO
8 Bit Digital to Analog Converter 2 20-SO
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7528CNSR | 032736-TLC7528CNSR | 296-44299-2-ND | TLC7528CNSR | TLC7528CNSR | TLC7528CNSR |
| Product Name | TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7528CNSR | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | 20-SO | SOIC; "20-SOIC (0.209"", 5.30mm Width)" | 20-SOIC (0.209\", 5.30mm Width) | SOIC; 20-SOIC (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.5000 LSB |