Texas Instruments Standard Linear and Logic Ic, Dac, 8Bit, 10Msps, Dip-20; Resolution (Bits) Texas Instruments TLC7528CN

Description
IC, DAC, 8BIT, 10MSPS, DIP-20; Resolution (Bits):8bit; Sampling Rate:10MSPS; Input Channel Type:-; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:DIP; No. of Pins:20Pins; Data Interface:Parallel; MSL:- RoHS Compliant: Yes
Description
IC, DAC, 8BIT, 10MSPS, DIP-20; Resolution (Bits):8bit; Sampling Rate:10MSPS; Input Channel Type:-; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:DIP; No. of Pins:20Pins; Data Interface:Parallel; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dac, 8Bit, 10Msps, Dip-20; Resolution (Bits) Texas Instruments - 36K3648 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac, 8Bit, 10Msps, Dip-20; Resolution (Bits) Texas Instruments
36K3648
Ic, Dac, 8Bit, 10Msps, Dip-20; Resolution (Bits) Texas Instruments 36K3648
IC, DAC, 8BIT, 10MSPS, DIP-20; Resolution (Bits):8bit; Sampling Rate:10MSPS; Input Channel Type:-; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:DIP; No. of Pins:20Pins; Data Interface:Parallel; MSL:- RoHS Compliant: Yes

IC, DAC, 8BIT, 10MSPS, DIP-20; Resolution (Bits):8bit; Sampling Rate:10MSPS; Input Channel Type:-; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:DIP; No. of Pins:20Pins; Data Interface:Parallel; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, 8Bit Dac Multiplying Dual, 7528; Resolution (Bits) Texas Instruments - 28AH5405 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Dac Multiplying Dual, 7528; Resolution (Bits) Texas Instruments
28AH5405
Ic, 8Bit Dac Multiplying Dual, 7528; Resolution (Bits) Texas Instruments 28AH5405
IC, 8BIT DAC MULTIPLYING DUAL, 7528; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:DIP; No. of Pins:20Pins; Input Channel Type:-; RoHS Compliant: Yes

IC, 8BIT DAC MULTIPLYING DUAL, 7528; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:DIP; No. of Pins:20Pins; Input Channel Type:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 36K3648
Product Name Ic, Dac, 8Bit, 10Msps, Dip-20; Resolution (Bits) Texas Instruments
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
4-Channel D/A Voltage-Output Card - OMB-DBK2 - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Channels 4 #
View Details