The TLC7524INE4 is an 8-bit, CMOS digital-to-analog converter with on-chip data latches, designed for easy interfacing to microprocessors and digital signal processors. It is packaged in a 16-pin PDIP format and is characterized for operation from −40°C to +85°C. The device operates from a single 4.75 V to 15.5 V supply, features a setting time of 100 ns maximum, and maintains linearity error of 1/2 LSB maximum. It supports 2- or 4-quadrant multiplying and provides monotonic performance over the full conversion range.
8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-PDIP -25 to 85
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDIP16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7524INE4 | TLC7524INE4 |
| Product Name | TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface | |
| Interface Type | Parallel | Parallel |
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | DIP; PDIP; PDIP16 |
| Screening Level | Catalog | |
| Resolution | 8 bits | |
| INL | 0.5000 LSB |