Texas Instruments Standard Linear and Logic Data Aquisition/Converter IC TLC7524IN

Description
D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, PDIP16. FREE 2 YEAR RADWELL WARRANTY
Description
D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, PDIP16. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Data Aquisition/Converter IC - 16926084 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
16926084
Data Aquisition/Converter IC 16926084
D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, PDIP16. FREE 2 YEAR RADWELL WARRANTY

D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, PDIP16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
8Bit Dac Multiplying, 7524, Pdip16; Resolution (Bits) Texas Instruments - 54AH1575 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Dac Multiplying, 7524, Pdip16; Resolution (Bits) Texas Instruments
54AH1575
8Bit Dac Multiplying, 7524, Pdip16; Resolution (Bits) Texas Instruments 54AH1575
8BIT DAC MULTIPLYING, 7524, PDIP16; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Input Channel RoHS Compliant: Yes

8BIT DAC MULTIPLYING, 7524, PDIP16; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Input Channel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Data Acquisition Digital-to-Analog Converters
Product Number 16926084 54AH1575
Product Name Data Aquisition/Converter IC 8Bit Dac Multiplying, 7524, Pdip16; Resolution (Bits) Texas Instruments
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6017-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Sampling Frequency 0.1000 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
SCM9B-1600/2600 Sensor-to-Computer Module, Timer and Frequency Inputs - SCM9B-1600/2600 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details