8 Bit Digital to Analog Converter 1 20-PLCC (9x9)
IC DAC 8BIT A-OUT 20PLCC
8 Bit Digital to Analog Converter 1 20-PLCC (9x9)
IC DAC 8BIT A-OUT 20PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7524IFNRG3-ND | TLC7524IFNRG3 | TLC7524IFNRG3 | TLC7524IFNRG3 |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PLCC; 20-LCC (J-Lead) | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 20 | |||
| Resolution | 8 bits | 8 bits |