Texas Instruments Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524IDRG4 TLC7524IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054996-TLC7524IDRG4 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 100ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Max), ±2.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 5V, 14.5 V to 15.5 V Digital Supply Voltage: 5V, 14.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054996-TLC7524IDRG4 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 100ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Max), ±2.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 5V, 14.5 V to 15.5 V Digital Supply Voltage: 5V, 14.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524IDRG4
054996-TLC7524IDRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524IDRG4 054996-TLC7524IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 054996-TLC7524IDRG4 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 100ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Max), ±2.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 5V, 14.5 V to 15.5 V Digital Supply Voltage: 5V, 14.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054996-TLC7524IDRG4
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 100ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Max), ±2.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V, 14.5 V to 15.5 V
Digital Supply Voltage: 5V, 14.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Digital-to-Analog Converter IC
768-TLC7524IDRG4
8-bit SOIC Digital-to-Analog Converter IC 768-TLC7524IDRG4
8-Bit DAC, 10MS/s, 0.1us Settling, Parallel, SOIC-16 Product overview: TLC7524IDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC7524IDRG4 can be used for catalog matching and distributor lookup.

8-Bit DAC, 10MS/s, 0.1us Settling, Parallel, SOIC-16 Product overview: TLC7524IDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC7524IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 054996-TLC7524IDRG4 768-TLC7524IDRG4
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524IDRG4 8-bit SOIC Digital-to-Analog Converter IC
Interface Type Parallel; Parallel Parallel
Package Type SOIC; 16-SOIC D
Packing Method Tape Reel; Reel - TR
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Unlock Full Specs
to access all available technical data

Similar Products

DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1905111P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 24
Resolution 8 bits
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details