Texas Instruments Standard Linear and Logic Ic, 8Bit Dac, Smd, Soic16, 7524; Resolution (Bits) Texas Instruments TLC7524ID

Description
IC, 8BIT DAC, SMD, SOIC16, 7524; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Parallel; RoHS Compliant: Yes
Description
IC, 8BIT DAC, SMD, SOIC16, 7524; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 8Bit Dac, Smd, Soic16, 7524; Resolution (Bits) Texas Instruments - 29AH7849 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Dac, Smd, Soic16, 7524; Resolution (Bits) Texas Instruments
29AH7849
Ic, 8Bit Dac, Smd, Soic16, 7524; Resolution (Bits) Texas Instruments 29AH7849
IC, 8BIT DAC, SMD, SOIC16, 7524; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

IC, 8BIT DAC, SMD, SOIC16, 7524; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 29AH7849
Product Name Ic, 8Bit Dac, Smd, Soic16, 7524; Resolution (Bits) Texas Instruments
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Diagnostic Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
4-Channel D/A Voltage-Output Card - OMB-DBK2 - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Channels 4 #
View Details