8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SOIC -40 to 85
8-Bit 10MS/s DAC, Parallel Interface, 0.1us Settling, 16-SOIC Product overview: TLC7524EDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7524EDRG4 can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269198-TLC7524EDRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V, 14.5 V ~ 15.5 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V, 14.5 V ~ 15.5 V
Resolution: 8
Settling Time: 100ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Maximum), ±2.5 (Maximum)
Family Name: TLC7524
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MX7524JCSE; MX7524JESE; MX7524KCSE+;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC DAC 8BIT A-OUT 16SOIC
8 Bit Digital to Analog Converter 1 16-SOIC
IC DAC 8BIT A-OUT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7524EDRG4 | 701-TLC7524EDRG4 | TLC7524EDRG4-ND | 1269198-TLC7524EDRG4 | TLC7524EDRG4 | TLC7524EDRG4 | TLC7524EDRG4 |
| Product Name | TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface | 8-bit SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524EDRG4 | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | D | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.5000 LSB |