8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SO 0 to 70
8 Bit Digital to Analog Converter 1 16-SO
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDSO16
8-Bit Dual DAC, 10MS/s, Parallel, SOIC, 4.75-15.5V Product overview: TLC7524CNS from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 15.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, 15.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7524CNS can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 16-SO
IC DAC 8BIT A-OUT 16SO
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7524CNS | 296-34381-5-ND | TLC7524CNS | 701-TLC7524CNS | TLC7524CNS | TLC7524CNS |
| Product Name | TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface | Digital to Analog Converters (DAC) | 8-bit Dual 15.5V SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOP; SOP16 | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | 16-SOIC (0.209\", 5.30mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 0.5000 LSB |