Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) TLC7524CN

Description
IC DAC 8BIT A-OUT 16DIP
Datasheet
Description
IC DAC 8BIT A-OUT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - TLC7524CN - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLC7524CN
Digital to Analog Converters (DAC) TLC7524CN
IC DAC 8BIT A-OUT 16DIP

IC DAC 8BIT A-OUT 16DIP

Supplier's Site Datasheet
Ic, Dac, 8Bit, Pdip-16; Resolution (Bits) Texas Instruments - 28AH5404 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac, 8Bit, Pdip-16; Resolution (Bits) Texas Instruments
28AH5404
Ic, Dac, 8Bit, Pdip-16; Resolution (Bits) Texas Instruments 28AH5404
IC, DAC, 8BIT, PDIP-16; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:CMOS, Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

IC, DAC, 8BIT, PDIP-16; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:CMOS, Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number TLC7524CN 28AH5404
Product Name Digital to Analog Converters (DAC) Ic, Dac, 8Bit, Pdip-16; Resolution (Bits) Texas Instruments
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details