Texas Instruments TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface TLC7524CDRG4

Description
8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface - TLC7524CDRG4 - Texas Instruments
Dallas, TX, United States
TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface
TLC7524CDRG4
TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface TLC7524CDRG4
8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SOIC 0 to 70

8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524CDRG4
1269193-TLC7524CDRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524CDRG4 1269193-TLC7524CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269193-TLC7524CDRG4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Current - Unbuffered Architecture: R-2R Data Interface: Parallel Reference Type: External Resolution: 8 Settling Time: 100ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Maximum), ±2.5 (Maximum) Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: TLC7524 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V, 14.5V ~ 15.5V Supply Voltage , Digital: 5V, 14.5V ~ 15.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1269193-TLC7524CDRG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Resolution: 8
Settling Time: 100ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Maximum), ±2.5 (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: TLC7524
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V, 14.5V ~ 15.5V
Supply Voltage , Digital: 5V, 14.5V ~ 15.5V

Buy Now
Digital to Analog Converters (DAC) - TLC7524CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLC7524CDRG4-ND
Digital to Analog Converters (DAC) TLC7524CDRG4-ND
8 Bit Digital to Analog Converter 1 16-SOIC

8 Bit Digital to Analog Converter 1 16-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit Digital-to-Analog Converter IC
701-TLC7524CDRG4
8-bit Digital-to-Analog Converter IC 701-TLC7524CDRG4
8-Bit 10MS/s Parallel DAC IC, 0.5LSB INL, 2.5LSB FSE Product overview: TLC7524CDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7524CDRG4 can be used for catalog matching and distributor lookup.

8-Bit 10MS/s Parallel DAC IC, 0.5LSB INL, 2.5LSB FSE Product overview: TLC7524CDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7524CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - TLC7524CDRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLC7524CDRG4
Data Acquisition - Digital to Analog Converters (DAC) TLC7524CDRG4
IC DAC 8BIT A-OUT 16SOIC

IC DAC 8BIT A-OUT 16SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLC7524CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLC7524CDRG4
Digital to Analog Converters (DAC) TLC7524CDRG4
8 Bit Digital to Analog Converter 1 16-SOIC

8 Bit Digital to Analog Converter 1 16-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLC7524CDRG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLC7524CDRG4
IC DAC 8BIT A-OUT 16SOIC

IC DAC 8BIT A-OUT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLC7524CDRG4 1269193-TLC7524CDRG4 TLC7524CDRG4-ND 701-TLC7524CDRG4 TLC7524CDRG4 TLC7524CDRG4 TLC7524CDRG4
Product Name TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524CDRG4 Digital to Analog Converters (DAC) 8-bit Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type PDIP,PLCC,SO,SOIC,TSSOP SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" D SOIC; 16-SOIC (0.154\", 3.90mm Width) 16-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 0.5000 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3282 Dual 16 bit 625MSPS Communications DAC - DAC3282IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
Digital-to-Analog Converter IC - 793-DAC38J84EVM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial JESD204B, SPI™
Package Type Box
Packing Method Box
View Details
2 suppliers
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System - ADS7870EAG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
4 suppliers