Texas Instruments Standard Linear and Logic Data Aquisition/Converter IC TLC7524CD

Description
D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
Description
D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, SOIC-16. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Data Aquisition/Converter IC - 16663812 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
16663812
Data Aquisition/Converter IC 16663812
D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, SOIC-16. FREE 2 YEAR RADWELL WARRANTY

D/A CONVERTER, 1 FUNC, PARALLEL, 8 BITS INPUT LOADING, 0.1US SETTLING TIME, SOIC-16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, 8Bit Dac, Smd, 7524, Soic16; Resolution (Bits) Texas Instruments - 29AH7848 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Dac, Smd, 7524, Soic16; Resolution (Bits) Texas Instruments
29AH7848
Ic, 8Bit Dac, Smd, 7524, Soic16; Resolution (Bits) Texas Instruments 29AH7848
IC, 8BIT DAC, SMD, 7524, SOIC16; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

IC, 8BIT DAC, SMD, 7524, SOIC16; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Data Acquisition Digital-to-Analog Converters
Product Number 16663812 29AH7848
Product Name Data Aquisition/Converter IC Ic, 8Bit Dac, Smd, 7524, Soic16; Resolution (Bits) Texas Instruments
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

8DI/8DO RS-485 Remote I/O - ADAM-4050-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
DC Voltage 10~30 VDC
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
SCM7B21/30/31 Isolated Analog Voltage Input Module - SCM7B21/30/31-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details