Texas Instruments Standard Linear and Logic Ic, 8Bit Dac Quad, 7226, Pdip20; Resolution (Bits) Texas Instruments TLC7226CN

Description
IC, 8BIT DAC QUAD, 7226, PDIP20; Resolution (Bits):8bit; Sampling Rate:143kSPS; Data Interface:Parallel; Supply Voltage Range:11.4V to 16.5V, -5.5V to 0V; ADC / DAC Case Style:DIP; No. of Pins:20Pins; Input Channel Type:Parallel; RoHS Compliant: Yes
Description
IC, 8BIT DAC QUAD, 7226, PDIP20; Resolution (Bits):8bit; Sampling Rate:143kSPS; Data Interface:Parallel; Supply Voltage Range:11.4V to 16.5V, -5.5V to 0V; ADC / DAC Case Style:DIP; No. of Pins:20Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 8Bit Dac Quad, 7226, Pdip20; Resolution (Bits) Texas Instruments - 28AH5403 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Dac Quad, 7226, Pdip20; Resolution (Bits) Texas Instruments
28AH5403
Ic, 8Bit Dac Quad, 7226, Pdip20; Resolution (Bits) Texas Instruments 28AH5403
IC, 8BIT DAC QUAD, 7226, PDIP20; Resolution (Bits):8bit; Sampling Rate:143kSPS; Data Interface:Parallel; Supply Voltage Range:11.4V to 16.5V, -5.5V to 0V; ADC / DAC Case Style:DIP; No. of Pins:20Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

IC, 8BIT DAC QUAD, 7226, PDIP20; Resolution (Bits):8bit; Sampling Rate:143kSPS; Data Interface:Parallel; Supply Voltage Range:11.4V to 16.5V, -5.5V to 0V; ADC / DAC Case Style:DIP; No. of Pins:20Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 28AH5403
Product Name Ic, 8Bit Dac Quad, 7226, Pdip20; Resolution (Bits) Texas Instruments
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 ISO17025 - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Computer-to-Analog Output Module - D3000 / D4000 - OMEGA Engineering, Inc.
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Agency Approval USA
View Details