Texas Instruments Standard Linear and Logic Dac, 8Bit, 143Ksps, Soic-20; Resolution (Bits) Texas Instruments TLC7226CDW

Description
DAC, 8BIT, 143KSPS, SOIC-20; Resolution (Bits):8bit; Sampling Rate:143kSPS; Data Interface:Parallel; Supply Voltage Range:11.4V to 16.5V, -5.5V to 0V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Parallel; RoHS Compliant: Yes
Description
DAC, 8BIT, 143KSPS, SOIC-20; Resolution (Bits):8bit; Sampling Rate:143kSPS; Data Interface:Parallel; Supply Voltage Range:11.4V to 16.5V, -5.5V to 0V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 8Bit, 143Ksps, Soic-20; Resolution (Bits) Texas Instruments - 29AH7846 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 8Bit, 143Ksps, Soic-20; Resolution (Bits) Texas Instruments
29AH7846
Dac, 8Bit, 143Ksps, Soic-20; Resolution (Bits) Texas Instruments 29AH7846
DAC, 8BIT, 143KSPS, SOIC-20; Resolution (Bits):8bit; Sampling Rate:143kSPS; Data Interface:Parallel; Supply Voltage Range:11.4V to 16.5V, -5.5V to 0V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

DAC, 8BIT, 143KSPS, SOIC-20; Resolution (Bits):8bit; Sampling Rate:143kSPS; Data Interface:Parallel; Supply Voltage Range:11.4V to 16.5V, -5.5V to 0V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 29AH7846
Product Name Dac, 8Bit, 143Ksps, Soic-20; Resolution (Bits) Texas Instruments
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Ultimate Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Computer-to-Analog Output Module - D3000 / D4000 - OMEGA Engineering, Inc.
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Agency Approval USA
View Details