Texas Instruments TLC7225 8-Bit, 5 us Quad DAC, Parallel Input, Simultaneous Update, Binary Input Coding TLC7225IDWR

Description
8-Bit, 5 us Quad DAC, Parallel Input, Simultaneous Update, Binary Input Coding 24-SOIC -25 to 85
Request a Quote Datasheet
Description
8-Bit, 5 us Quad DAC, Parallel Input, Simultaneous Update, Binary Input Coding 24-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7225 8-Bit, 5 us Quad DAC, Parallel Input, Simultaneous Update, Binary Input Coding - TLC7225IDWR - Texas Instruments
Dallas, TX, United States
TLC7225 8-Bit, 5 us Quad DAC, Parallel Input, Simultaneous Update, Binary Input Coding
TLC7225IDWR
TLC7225 8-Bit, 5 us Quad DAC, Parallel Input, Simultaneous Update, Binary Input Coding TLC7225IDWR
8-Bit, 5 us Quad DAC, Parallel Input, Simultaneous Update, Binary Input Coding 24-SOIC -25 to 85

8-Bit, 5 us Quad DAC, Parallel Input, Simultaneous Update, Binary Input Coding 24-SOIC -25 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7225IDWR
1108458-TLC7225IDWR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7225IDWR 1108458-TLC7225IDWR
Manufacturer: Texas Instruments Win Source Part Number: 1108458-TLC7225IDWR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 7μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 11.4 V to 16.5 V, -5.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1108458-TLC7225IDWR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 7μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 11.4 V to 16.5 V, -5.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLC7225IDWR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 5us Settling Time, PDSO24

D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 5us Settling Time, PDSO24

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLC7225IDWR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLC7225IDWR-ND
Digital to Analog Converters (DAC) TLC7225IDWR-ND
8 Bit Digital to Analog Converter 4 24-SOIC

8 Bit Digital to Analog Converter 4 24-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit Quad SOIC Digital-to-Analog Converter IC
701-TLC7225IDWR
8-bit Quad SOIC Digital-to-Analog Converter IC 701-TLC7225IDWR
8-Bit Quad DAC, 5us Settling, Parallel, Voltage Output, SOIC Product overview: TLC7225IDWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7225IDWR can be used for catalog matching and distributor lookup.

8-Bit Quad DAC, 5us Settling, Parallel, Voltage Output, SOIC Product overview: TLC7225IDWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7225IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - TLC7225IDWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLC7225IDWR
Data Acquisition - Digital to Analog Converters (DAC) TLC7225IDWR
IC DAC 8BIT V-OUT 24SOIC

IC DAC 8BIT V-OUT 24SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLC7225IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLC7225IDWR
Digital to Analog Converters (DAC) TLC7225IDWR
8 Bit Digital to Analog Converter 4 24-SOIC

8 Bit Digital to Analog Converter 4 24-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLC7225IDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLC7225IDWR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLC7225IDWR
IC DAC 8BIT V-OUT 24SOIC

IC DAC 8BIT V-OUT 24SOIC

Supplier's Site
IC DAC 8BIT QUAD V-OUT 24-SOIC - 815-TLC7225IDWR - Utmel Electronic Limited
Hong Kong, China
IC DAC 8BIT QUAD V-OUT 24-SOIC
815-TLC7225IDWR
IC DAC 8BIT QUAD V-OUT 24-SOIC 815-TLC7225IDWR
IC DAC 8BIT QUAD V-OUT 24-SOIC

IC DAC 8BIT QUAD V-OUT 24-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLC7225IDWR 1108458-TLC7225IDWR TLC7225IDWR TLC7225IDWR-ND 701-TLC7225IDWR TLC7225IDWR TLC7225IDWR TLC7225IDWR 815-TLC7225IDWR
Product Name TLC7225 8-Bit, 5 us Quad DAC, Parallel Input, Simultaneous Update, Binary Input Coding Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7225IDWR Digital to Analog Converters (DAC) 8-bit Quad SOIC Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) IC DAC 8BIT QUAD V-OUT 24-SOIC
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC; 24-SOIC SOIC; SOIC24 SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width) 24-SOIC (0.295\", 7.50mm Width) SOIC; 24-SOIC (0.295, 7.50mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 1 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3174 Dual 14-bit 500 MSPS Digital to Analog Converter - DAC3174IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
Digital to Analog Converters (DAC) - 5962-9469301QRA - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC101C081CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 979137-AMC1306M05DWV - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers