The TLC7135CDWR is a 4.5-digit, dual-slope-integrati
4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. 28-SOIC
ADC, Dual-Slope, 4.5-Bit, 1 Func, 1 Channel, Parallel, 4 Bits Access, CMOS, PDSO28
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC7135CDWR | TLC7135CDWR |
| Product Name | TLC7135 4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. | |
| Interface Type | Parallel | Parallel |
| Package Type | PDIP,SOIC | SOIC; SOIC28 |
| Screening Level | Catalog | |
| Resolution | 4.5 bits | |
| INL | 0.5000 LSB |