4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. 28-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC7135CDWG4 |
| Product Name | TLC7135 4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. |
| Interface Type | Parallel |
| Package Type | PDIP,SOIC |
| Screening Level | Catalog |
| Resolution | 4.5 bits |
| INL | 0.5000 LSB |