Texas Instruments Standard Linear and Logic 8Bit Shift Register, Sipo, Tssop-16; Logic Family / Base Number Texas Instruments TLC6C598QPWRQ1

Description
8BIT SHIFT REGISTER, SIPO, TSSOP-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
Description
8BIT SHIFT REGISTER, SIPO, TSSOP-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
8Bit Shift Register, Sipo, Tssop-16; Logic Family / Base Number Texas Instruments - 28AH5401 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Shift Register, Sipo, Tssop-16; Logic Family / Base Number Texas Instruments
28AH5401
8Bit Shift Register, Sipo, Tssop-16; Logic Family / Base Number Texas Instruments 28AH5401
8BIT SHIFT REGISTER, SIPO, TSSOP-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

8BIT SHIFT REGISTER, SIPO, TSSOP-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shift Registers
Product Number 28AH5401
Product Name 8Bit Shift Register, Sipo, Tssop-16; Logic Family / Base Number Texas Instruments
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-2018-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L28PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers