Texas Instruments LED Drivers TLC5940RHBRG4

Description
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
Description
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC5940RHBRG4 is a 16-channel LED driver that features constant-current sinking capabilities with a maximum output current of 120 mA per channel when powered above 3.6 V. It supports 12-bit grayscale PWM control, allowing for 4096 brightness levels per channel, and includes 6-bit dot correction for adjusting brightness variations between channels. The dot correction data can be stored in an integrated EEPROM. The device operates with a supply voltage range of 3 V to 5.5 V and can drive LED power supply voltages up to 17 V. It utilizes a serial data interface for control and features error detection circuits for LED open detection and thermal monitoring. The TLC5940RHBRG4 is suitable for applications such as monocolor, multicolor, and full-color LED displays, as well as LED signboards and backlighting.

Datasheet Summary
Powered by GS/AI

The TLC5940RHBRG4 is a 16-channel LED driver that features constant-current sinking capabilities with a maximum output current of 120 mA per channel when powered above 3.6 V. It supports 12-bit grayscale PWM control, allowing for 4096 brightness levels per channel, and includes 6-bit dot correction for adjusting brightness variations between channels. The dot correction data can be stored in an integrated EEPROM. The device operates with a supply voltage range of 3 V to 5.5 V and can drive LED power supply voltages up to 17 V. It utilizes a serial data interface for control and features error detection circuits for LED open detection and thermal monitoring. The TLC5940RHBRG4 is suitable for applications such as monocolor, multicolor, and full-color LED displays, as well as LED signboards and backlighting.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - TLC5940RHBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
TLC5940RHBRG4
LED Drivers TLC5940RHBRG4
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)

LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number TLC5940RHBRG4
Product Name LED Drivers
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 17 volts
Output Current 0.1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD2106RHAT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Power Distribution Switches, Load Drivers - A2557KB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details