The TLC5926 is a 16-channel constant-current LED sink driver designed for LED lighting and display applications, with open-load and shorted-load detection, and a 256-step programmable global current gain. It operates from a 3.3-V or 5-V supply voltage and supports output currents from 5 mA to 120 mA via an external resistor. The device features a 30-MHz maximum clock frequency, Schmitt-trigger inputs, and thermal shutdown protection. The TLC5926IDBQR variant is packaged in a 24-pin SSOP with a body size of 8.65 mm × 3.90 mm and operates across a temperature range of -40°C to 125°C.
16-Bit Constant-Current LED Sink Driver 24-SSOP -40 to 125
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054988-TLC5926IDBQR
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5926
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP/QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Alternative Parts (Cross-Reference): STP16CPP05PTR; STP16CPC05PTR; STP16CP05PTR; IS31FL3726-ZLS2-TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
16-Ch Constant Current LED Driver, 120mA, 30MHz, 5.5V, SSOP Product overview: TLC5926IDBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 30MHz, 5.5V, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 30MHz, 5.5V, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5926IDBQR can be used for catalog matching and distributor lookup.
IC LED DRIVER LIN 120MA 24SSOP
LED DRIVER, CC, 16-CH, 30MHZ, SSOP-24; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
LED Lighting Drivers 16B Constant-Crnt LED Sink Drvr
IC LED DRVR LINEAR 120MA 24SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5926IDBQR | 296-24760-1-ND | 054988-TLC5926IDBQR | 137-TLC5926IDBQR | TLC5926IDBQR | 28AH5385 | TLC5926IDBQR | TLC5926IDBQR |
| Product Name | TLC5926 16-Bit Constant-Current LED Sink Driver | LED Drivers | PMIC - PMIC - LED Drivers - TLC5926IDBQR | 120mA 30MHz 5.5V SSOP LED Driver IC | PMIC - LED Drivers | Led Driver, Cc, 16-Ch, 30Mhz, Ssop-24; Device Topology Texas Instruments | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | ||||||
| Package Type | HTSSOP,SOIC,SSOP | 24-SSOP/QSOP | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |