Texas Instruments TLC5925 Low-Power 16-Channel Constant-Current LED Sink Driver TLC5925IPWR

Description
Low-Power 16-Channel Constant-Current LED Sink Driver 24-TSSOP -40 to 125
Request a Quote Datasheet
Description
Low-Power 16-Channel Constant-Current LED Sink Driver 24-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5925 Low-Power 16-Channel Constant-Current LED Sink Driver - TLC5925IPWR - Texas Instruments
Dallas, TX, United States
TLC5925 Low-Power 16-Channel Constant-Current LED Sink Driver
TLC5925IPWR
TLC5925 Low-Power 16-Channel Constant-Current LED Sink Driver TLC5925IPWR
Low-Power 16-Channel Constant-Current LED Sink Driver 24-TSSOP -40 to 125

Low-Power 16-Channel Constant-Current LED Sink Driver 24-TSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5925IPWR - 054987-TLC5925IPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5925IPWR
054987-TLC5925IPWR
PMIC - PMIC - LED Drivers - TLC5925IPWR 054987-TLC5925IPWR
Manufacturer: Texas Instruments Win Source Part Number: 054987-TLC5925IPWR Packaging: Reel - TR Type: Linear Applications: Signage Mounting: SMD (SMT) Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: TLC5925 Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 45mA Alternative Parts (Cross-Reference): STP16CPC26TTR; STP16C596ATTR; LED1642GWPTR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Hobby & Education, LED Lighting

Manufacturer: Texas Instruments
Win Source Part Number: 054987-TLC5925IPWR
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5925
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 45mA
Alternative Parts (Cross-Reference): STP16CPC26TTR; STP16C596ATTR; LED1642GWPTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Hobby & Education, LED Lighting

Buy Now Datasheet
Singapore, Singapore
45mA 30MHz 5.5V TSSOP LED Driver IC
137-TLC5925IPWR
45mA 30MHz 5.5V TSSOP LED Driver IC 137-TLC5925IPWR
16-Ch LED Driver, 45mA, 30MHz, 5.5V, TSSOP Product overview: TLC5925IPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45mA, 30MHz, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45mA, 30MHz, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5925IPWR can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 45mA, 30MHz, 5.5V, TSSOP Product overview: TLC5925IPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45mA, 30MHz, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45mA, 30MHz, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5925IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-24466-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24466-2-ND
LED Drivers 296-24466-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-TSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-TSSOP

Buy Now Datasheet
LED Drivers - 296-24466-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24466-1-ND
LED Drivers 296-24466-1-ND
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-TSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-TSSOP

Buy Now Datasheet
LED Drivers - 296-24466-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24466-6-ND
LED Drivers 296-24466-6-ND
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-TSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5925IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5925IPWR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5925IPWR
IC LED DRVR LINEAR 45MA 24TSSOP

IC LED DRVR LINEAR 45MA 24TSSOP

Supplier's Site
PMIC - LED Drivers - TLC5925IPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5925IPWR
PMIC - LED Drivers TLC5925IPWR
IC LED DRIVER LIN 45MA 24TSSOP

IC LED DRIVER LIN 45MA 24TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TLC5925IPWR
LED Lighting Drivers TLC5925IPWR
LED Lighting Drivers Lo-Pwr 16Ch Constant Crnt LED Sink Drvr

LED Lighting Drivers Lo-Pwr 16Ch Constant Crnt LED Sink Drvr

Buy Now Datasheet
Ic, Led Sink Driver, 16Ch, 24Tssop; Device Topology Texas Instruments - 29AH1520 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Sink Driver, 16Ch, 24Tssop; Device Topology Texas Instruments
29AH1520
Ic, Led Sink Driver, 16Ch, 24Tssop; Device Topology Texas Instruments 29AH1520
IC, LED SINK DRIVER, 16CH, 24TSSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:45mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes

IC, LED SINK DRIVER, 16CH, 24TSSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:45mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5925IPWR 054987-TLC5925IPWR 137-TLC5925IPWR 296-24466-2-ND TLC5925IPWR TLC5925IPWR TLC5925IPWR 29AH1520
Product Name TLC5925 Low-Power 16-Channel Constant-Current LED Sink Driver PMIC - PMIC - LED Drivers - TLC5925IPWR 45mA 30MHz 5.5V TSSOP LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers Ic, Led Sink Driver, 16Ch, 24Tssop; Device Topology Texas Instruments
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type SOIC,TSSOP,SSOP 24-TSSOP
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMFE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XSD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers