Low-Power 16-Channel Constant-Current LED Sink Driver 24-SOIC -40 to 125
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SOIC
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SOIC
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SOIC
16-Ch Constant Current LED Sink Driver, 45mA, 30MHz, 5.5V, SOIC Product overview: TLC5925IDWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45mA, 30MHz, 5.5V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45mA, 30MHz, 5.5V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5925IDWR can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 45MA 24SOIC
LED DRIVER, CONSTANT CURRENT, SOIC24; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:45mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
LED Lighting Drivers Lo-Pwr 16Ch Constant Crnt LED Sink Drvr
IC LED DRIVER LINEAR 45MA 24SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5925IDWR | 296-24465-1-ND | 137-TLC5925IDWR | TLC5925IDWR | 29AH7840 | TLC5925IDWR | TLC5925IDWR |
| Product Name | TLC5925 Low-Power 16-Channel Constant-Current LED Sink Driver | LED Drivers | 45mA 30MHz 5.5V SOIC LED Driver IC | PMIC - LED Drivers | Led Driver, Constant Current, Soic24; Device Topology Texas Instruments | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | SOIC,TSSOP,SSOP | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |