The TLC5924 is a 16-channel constant-current sink driver for LED displays and lighting, featuring 128-step individual dot correction and a pre-charge FET for improved image quality. It is available in a 32-pin HTSSOP package with PowerPAD™, operates from a 3.0V to 5.5V supply, and supports LED supply voltages up to 17V. Each channel provides a constant current output of up to 80mA with ±1% typical accuracy, and the device includes LED open detection (LOD) and thermal error flag (TEF) for fault monitoring. It operates over a free-air temperature range of -40°C to 85°C and supports a 30MHz serial data interface.
16-Channel LED Driver w/DOT Correction & Pre-Charge FET 32-HTSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | LED Drivers |
| Product Number | TLC5924DAPG4 |
| Product Name | TLC5924 16-Channel LED Driver w/DOT Correction & Pre-Charge FET |
| Form Factor | Intgrated Circuit (IC) |