Texas Instruments TLC5923 16-Channel LED Driver w/DOT Correction TLC5923RHBRG4

Description
16-Channel LED Driver w/DOT Correction 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver w/DOT Correction 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5923 16-Channel LED Driver w/DOT Correction - TLC5923RHBRG4 - Texas Instruments
Dallas, TX, United States
TLC5923 16-Channel LED Driver w/DOT Correction
TLC5923RHBRG4
TLC5923 16-Channel LED Driver w/DOT Correction TLC5923RHBRG4
16-Channel LED Driver w/DOT Correction 32-VQFN -40 to 85

16-Channel LED Driver w/DOT Correction 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
30MHz 17V 80mA VQFN LED Driver IC
137-TLC5923RHBRG4
30MHz 17V 80mA VQFN LED Driver IC 137-TLC5923RHBRG4
16-Ch LED Driver, 30MHz, 17V Out, 80mA, VQFN EP Product overview: TLC5923RHBRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 17V, 80mA, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 17V, 80mA, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5923RHBRG4 can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 30MHz, 17V Out, 80mA, VQFN EP Product overview: TLC5923RHBRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 17V, 80mA, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 17V, 80mA, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5923RHBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC5923RHBRG4 - 1269118-TLC5923RHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5923RHBRG4
1269118-TLC5923RHBRG4
PMIC - PMIC - LED Drivers - TLC5923RHBRG4 1269118-TLC5923RHBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269118-TLC5923RHBRG 4 Packaging: Tape and Reel Type: Linear Mounting Style: SMD Applications: Backlight Voltage - Output: 17V Frequency: 30MHz Current - Output / Channel: 80mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Categories: Integrated Circuits Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TLC5923 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1269118-TLC5923RHBRG4
Packaging: Tape and Reel
Type: Linear
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 17V
Frequency: 30MHz
Current - Output / Channel: 80mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TLC5923
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V

Buy Now
LED Drivers - TLC5923RHBRG4-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TLC5923RHBRG4-ND
LED Drivers TLC5923RHBRG4-ND
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)

LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)

Buy Now Datasheet
PMIC - LED Drivers - TLC5923RHBRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5923RHBRG4
PMIC - LED Drivers TLC5923RHBRG4
IC LED DRIVER LINEAR 80MA 32VQFN

IC LED DRIVER LINEAR 80MA 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5923RHBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5923RHBRG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5923RHBRG4
IC LED DRIVER LINEAR 80MA 32VQFN

IC LED DRIVER LINEAR 80MA 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5923RHBRG4 137-TLC5923RHBRG4 1269118-TLC5923RHBRG4 TLC5923RHBRG4-ND TLC5923RHBRG4 TLC5923RHBRG4
Product Name TLC5923 16-Channel LED Driver w/DOT Correction 30MHz 17V 80mA VQFN LED Driver IC PMIC - PMIC - LED Drivers - TLC5923RHBRG4 LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,VQFN
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3409 PFET Buck Controller for High Power LED Drives - LM3409MY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers
Electronic Surplus - LM3429MH - 1198840-LM3429MH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-I/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
3 suppliers