16-Channel LED Driver w/DOT Correction 32-HTSSOP -40 to 85
16-Ch LED Driver, 80mA, 30MHz, HTSSOP EP Product overview: TLC5923DAPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5923DAPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032713-TLC5923DAPR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5923
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): MAX6973ATJ+; CAT4016HV6T2; MIC5400YWM-TR; MAX6972ATJ-T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP
IC LED DRIVER LIN 80MA 32HTSSOP
IC LED DRVR LINEAR 80MA 32HTSSOP
LED DRIVER, CONSTANT CURRENT, HTSSOP-32; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:90mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5923DAPR | 137-TLC5923DAPR | 032713-TLC5923DAPR | 296-28000-2-ND | TLC5923DAPR | TLC5923DAPR | 28AH5383 |
| Product Name | TLC5923 16-Channel LED Driver w/DOT Correction | 80mA 30MHz HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5923DAPR | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Constant Current, Htssop-32; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,VQFN | 32-HTSSOP | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |