The TLC5922 is a 16-channel constant-current sink LED driver with 7-bit dot correction for individual channel brightness adjustment, operating from a 3.0V to 5.5V supply and supporting LED supply voltages up to 17V. Each channel delivers a constant current of up to 80mA with ±1% typical accuracy. It features a 30MHz SPI-compatible serial interface, CMOS-level inputs, and a 32-pin HTSSOP package with a PowerPAD™ for thermal management, measuring 4mm x 4mm. The device operates from -20°C to 85°C and includes controlled in-rush current and dot correction registers accessible via serial data. The TLC5922DAPG4 variant is functionally identical to other TLC5922DAP series devices, sharing all key electrical and thermal specifications.
16-Channel LED Driver w/DOT Correction 32-HTSSOP -20 to 85
LED Driver IC 16 Output Linear Dimming 80mA 32-HTSSOP
IC LED DRVR LINEAR 80MA 32HTSSOP
IC LED DRIVER LIN 80MA 32HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5922DAPG4 | TLC5922DAPG4-ND | TLC5922DAPG4 | TLC5922DAPG4 |
| Product Name | TLC5922 16-Channel LED Driver w/DOT Correction | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 16 # | |||
| Package Type | HTSSOP | |||
| Features | RoHS Compliant | RoHS Compliant |