Texas Instruments TLC5921 16-Channel LED Driver TLC5921DAPRG4

Description
16-Channel LED Driver 32-HTSSOP -20 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver 32-HTSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5921 16-Channel LED Driver - TLC5921DAPRG4 - Texas Instruments
Dallas, TX, United States
TLC5921 16-Channel LED Driver
TLC5921DAPRG4
TLC5921 16-Channel LED Driver TLC5921DAPRG4
16-Channel LED Driver 32-HTSSOP -20 to 85

16-Channel LED Driver 32-HTSSOP -20 to 85

Buy Now Datasheet
Singapore, Singapore
80MA LED Driver IC
137-TLC5921DAPRG4
80MA LED Driver IC 137-TLC5921DAPRG4
IC LED DRIVER LIN 80MA 32HTSSOP Product overview: TLC5921DAPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5921DAPRG4 can be used for catalog matching and distributor lookup.

IC LED DRIVER LIN 80MA 32HTSSOP Product overview: TLC5921DAPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5921DAPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC5921DAPRG4 - 849836-TLC5921DAPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5921DAPRG4
849836-TLC5921DAPRG4
PMIC - PMIC - LED Drivers - TLC5921DAPRG4 849836-TLC5921DAPRG4
Manufacturer: Texas Instruments Win Source Part Number: 849836-TLC5921DAPRG4 Features: LED Driver IC Output Dimming Package: Reel - TR Part Status: Obsolete Family Name: TLC592 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 849836-TLC5921DAPRG4
Features: LED Driver IC Output Dimming
Package: Reel - TR
Part Status: Obsolete
Family Name: TLC592
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
LED Drivers - TLC5921DAPRG4-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TLC5921DAPRG4-ND
LED Drivers TLC5921DAPRG4-ND
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP

Buy Now Datasheet
PMIC - LED Drivers - TLC5921DAPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5921DAPRG4
PMIC - LED Drivers TLC5921DAPRG4
IC LED DRIVER LIN 80MA 32HTSSOP

IC LED DRIVER LIN 80MA 32HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5921DAPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5921DAPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5921DAPRG4
IC LED DRVR LINEAR 80MA 32HTSSOP

IC LED DRVR LINEAR 80MA 32HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5921DAPRG4 137-TLC5921DAPRG4 849836-TLC5921DAPRG4 TLC5921DAPRG4-ND TLC5921DAPRG4 TLC5921DAPRG4
Product Name TLC5921 16-Channel LED Driver 80MA LED Driver IC PMIC - PMIC - LED Drivers - TLC5921DAPRG4 LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
2 suppliers
PMIC - PMIC - LED Drivers - LM3447MTX - 1198865-LM3447MTX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3423Q0MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
6 suppliers
LM3409 PFET Buck Controller for High Power LED Drives - LM3409MYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers