16-Channel LED Driver 32-HTSSOP -20 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 032711-TLC5921DAPR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5921
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): PCA9632TK,118; IS31FL3742-QFLS4-EB;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
16-Ch LED Driver, 20MHz, 17V Out, 80mA, HTSSOP Product overview: TLC5921DAPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 17V, 80mA, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MHz, 17V, 80mA, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5921DAPR can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 80MA 32HTSSOP
LED Lighting Drivers LED Driver
IC LED DRIVER LIN 80MA 32HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5921DAPR | 296-26760-6-ND | 032711-TLC5921DAPR | 137-TLC5921DAPR | TLC5921DAPR | TLC5921DAPR | TLC5921DAPR |
| Product Name | TLC5921 16-Channel LED Driver | LED Drivers | PMIC - PMIC - LED Drivers - TLC5921DAPR | 20MHz 17V 80mA HTSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP | 32-HTSSOP | |||||
| Features | RoHS Compliant | RoHS Compliant |