Texas Instruments High-Performance Analog Logic - Latches TLC59213IPWR

Description
IC LED DRIVER LINEAR 20-TSSOP
Datasheet
Description
IC LED DRIVER LINEAR 20-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - TLC59213IPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TLC59213IPWR
Logic - Latches TLC59213IPWR
IC LED DRIVER LINEAR 20-TSSOP

IC LED DRIVER LINEAR 20-TSSOP

Supplier's Site Datasheet
Latches - TLC59213IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number TLC59213IPWR TLC59213IPWR
Product Name Logic - Latches Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT162373DGG,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - 74LVCH16373ADL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HCT573F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Octal Transparent Latch 3-State Outputs - 54S373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details