Texas Instruments High-Performance Analog Latches TLC59213IN

Description
D-Type Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Datasheet
Description
D-Type Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - TLC59213IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
TLC59213IN
Latches TLC59213IN
D-Type Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now
Logic - Latches - TLC59213IN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TLC59213IN
Logic - Latches TLC59213IN
IC LED DRVR 8BIT 20DIP

IC LED DRVR 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number TLC59213IN TLC59213IN
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 13.2V
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers
Latches - 74LVT16373ADGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LCX162373MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Octal Latched Transceiver - 74FCT543CTSOG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details