Texas Instruments High-Performance Analog PMIC - PMIC - LED Drivers - TLC59211IPWR TLC59211IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 899854-TLC59211IPWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear - - Dimming 200mA 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLC59211 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-25404-1-ND, -TLC59211IPWR-NDR, 296-25404-6, 296-25404-2, 296-25404-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899854-TLC59211IPWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear - - Dimming 200mA 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLC59211 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-25404-1-ND, -TLC59211IPWR-NDR, 296-25404-6, 296-25404-2, 296-25404-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TLC59211IPWR - 899854-TLC59211IPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC59211IPWR
899854-TLC59211IPWR
PMIC - PMIC - LED Drivers - TLC59211IPWR 899854-TLC59211IPWR
Manufacturer: Texas Instruments Win Source Part Number: 899854-TLC59211IPWR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear - - Dimming 200mA 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLC59211 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-25404-1-ND, -TLC59211IPWR-NDR, 296-25404-6, 296-25404-2, 296-25404-1

Manufacturer: Texas Instruments
Win Source Part Number: 899854-TLC59211IPWR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 8 Output Linear - - Dimming 200mA 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC59211
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-25404-1-ND, -TLC59211IPWR-NDR, 296-25404-6, 296-25404-2, 296-25404-1

Buy Now Datasheet
Singapore, Singapore
8-bit TSSOP LED Driver IC
137-TLC59211IPWR
8-bit TSSOP LED Driver IC 137-TLC59211IPWR
8-bit DMOS sink driver 20-TSSOP -40 to 85 Product overview: TLC59211IPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59211IPWR can be used for catalog matching and distributor lookup.

8-bit DMOS sink driver 20-TSSOP -40 to 85 Product overview: TLC59211IPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59211IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-25404-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25404-2-ND
LED Drivers 296-25404-2-ND
LED Driver IC 8 Output Linear Dimming 200mA 20-TSSOP

LED Driver IC 8 Output Linear Dimming 200mA 20-TSSOP

Buy Now Datasheet
LED Drivers - 296-25404-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25404-1-ND
LED Drivers 296-25404-1-ND
LED Driver IC 8 Output Linear Dimming 200mA 20-TSSOP

LED Driver IC 8 Output Linear Dimming 200mA 20-TSSOP

Buy Now Datasheet
LED Drivers - 296-25404-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25404-6-ND
LED Drivers 296-25404-6-ND
LED Driver IC 8 Output Linear Dimming 200mA 20-TSSOP

LED Driver IC 8 Output Linear Dimming 200mA 20-TSSOP

Buy Now Datasheet
PMIC - LED Drivers - TLC59211IPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC59211IPWR
PMIC - LED Drivers TLC59211IPWR
IC LED DRIVER LIN 200MA 20TSSOP

IC LED DRIVER LIN 200MA 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC59211IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC59211IPWR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC59211IPWR
IC LED DRVR LINEAR 200MA 20TSSOP

IC LED DRVR LINEAR 200MA 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 899854-TLC59211IPWR 137-TLC59211IPWR 296-25404-2-ND TLC59211IPWR TLC59211IPWR
Product Name PMIC - PMIC - LED Drivers - TLC59211IPWR 8-bit TSSOP LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 20-TSSOP
Output Voltage 30 volts 30 volts
Number of Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Drivers - 9220916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features Outdoor Rated; RoHS Compliant
View Details