Texas Instruments High-Performance Analog LED Drivers TLC59211IN

Description
LED Driver IC 8 Output Linear Dimming 200mA 20-PDIP
Request a Quote Datasheet
Description
LED Driver IC 8 Output Linear Dimming 200mA 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-25403-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-25403-5-ND
LED Drivers 296-25403-5-ND
LED Driver IC 8 Output Linear Dimming 200mA 20-PDIP

LED Driver IC 8 Output Linear Dimming 200mA 20-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit LED Driver IC
137-TLC59211IN
8-bit LED Driver IC 137-TLC59211IN
8-bit DMOS sink driver 20-PDIP -40 to 85 Product overview: TLC59211IN from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59211IN can be used for catalog matching and distributor lookup.

8-bit DMOS sink driver 20-PDIP -40 to 85 Product overview: TLC59211IN from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59211IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320373-TLC59211IN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320373-TLC59211IN
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320373-TLC59211IN
Manufacturer: Texas Instruments Win Source Part Number: 1320373-TLC59211IN Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Tube Type: Linear Standard Package: 20 Mounting: Through Hole Voltage - Output: 30V Current - Output / Channel: 200mA Internal Switch(s): Yes Number of Outputs: 8 Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.5V Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-25403-5-ND,TEXT ISTLC59211IN,296-254 03-5,2156-TLC59211IN ,-TLC59211IN-NDR Base Product Number: TLC59211 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320373-TLC59211IN
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Tube
Type: Linear
Standard Package: 20
Mounting: Through Hole
Voltage - Output: 30V
Current - Output / Channel: 200mA
Internal Switch(s): Yes
Number of Outputs: 8
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-25403-5-ND,TEXTISTLC59211IN,296-25403-5,2156-TLC59211IN,-TLC59211IN-NDR
Base Product Number: TLC59211
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC59211IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC59211IN
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC59211IN
IC LED DRIVER LINEAR 200MA 20DIP

IC LED DRIVER LINEAR 200MA 20DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-25403-5-ND 137-TLC59211IN 1320373-TLC59211IN TLC59211IN
Product Name LED Drivers 8-bit LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 30 volts 30 volts 30 volts
Output Current 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic - A80606KEVJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - FAN5701UC30X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Drivers - 122235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 48 volts
Output Power 350 watts
Features Outdoor Rated
View Details
LM2753 High Power Switched Capacitor Voltage Convertor/Flash LED Driver - LM2753SDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Package Type WSON
View Details
6 suppliers