LED Driver IC 8 Output Power Switch Dimming 200mA 20-TSSOP
LED Driver IC 8 Output Power Switch Dimming 200mA 20-TSSOP
LED Driver IC 8 Output Power Switch Dimming 200mA 20-TSSOP
Win Source Part Number: 980043-TLC59210IPWR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Power Switch
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: 30V
Current - Output / Channel: 200mA
Internal Switch(s): Yes
Number of Outputs: 8
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TLC59210IPWR-NDR,29
Base Product Number: TLC59210
8-bit DMOS sink driver with Latch 20-TSSOP Product overview: TLC59210IPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59210IPWR can be used for catalog matching and distributor lookup.
IC LED DRIVER PS 200MA 20TSSOP
IC LED DRIVER PS 200MA 20TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-TLC59210IPWRTR-ND | 980043-TLC59210IPWR | 137-TLC59210IPWR | TLC59210IPWR | TLC59210IPWR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | 8-bit TSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 30 volts | 30 volts | 30 volts | ||
| Output Current | 200 milliamps | 200 milliamps |