The TLC59208FIPWR is an 8-bit I2C-bus LED driver with eight open-drain output channels, designed for RGBA color mixing applications. It operates from a 3 V to 5.5 V supply andFeatures 256-step individual and group PWM brightness control at 97 kHz and 190 Hz respectively, with programmable blinking at frequencies from 24 Hz to 10.73 s. The device supports up to 64 hardware-adjustable I2C addresses via three address pins and includes a software reset function. It is housed in a 16-pin TSSOP package measuring 5.00 mm by 4.40 mm and rated for operation from -40°C to 85°C. Maximum output current is 50 mA, with 17 V tolerant outputs. It supports Fast-Mode Plus I2C at up to 1 MHz with 30 mA SDA drive capability and has no glitch on power-up.
8-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054985-TLC59208FIPWR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 8
Dimming: PWM
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
8-Ch PWM LED Driver, 50mA, 17V Out, 5.5V In, 100kHz, TSSOP Product overview: TLC59208FIPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 17V, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50mA, 17V, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59208FIPWR can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear PWM Dimming 50mA 16-TSSOP
LED Driver IC 8 Output Linear PWM Dimming 50mA 16-TSSOP
LED Driver IC 8 Output Linear PWM Dimming 50mA 16-TSSOP
LED Lighting Drivers 8B Fast-Mode Pluse I2C-Bus LED Driver
IC LED DRVR LIN DIM 50MA 16TSSOP
IC LED DRVR LIN PWM 50MA 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59208FIPWR | 054985-TLC59208FIPWR | 137-TLC59208FIPWR | 296-36508-6-ND | TLC59208FIPWR | TLC59208FIPWR | TLC59208FIPWR |
| Product Name | TLC59208F 8-Bit Fast-Mode Plus (FM+) I2C-Bus LED Driver | PMIC - PMIC - LED Drivers - TLC59208FIPWR | 50mA 17V 5.5V TSSOP LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 8 # | 8 # | |||||
| Package Type | TSSOP,VQFN | 16-TSSOP | |||||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts |