The TLC5917 is an 8-channel constant-current LED sink driver with independent output control, designed for LED lighting and signage applications. It supports a supply voltage range of 3.0 V to 5.5 V and sets output current from 3 mA to 120 mA per channel via a single external resistor. Each channel features open-load, short-load, and overtemperature detection, with a maximum LED voltage of 20 V. The device operates over a temperature range of -40 °C to 125 °C and is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm. The TLC5917 includes a 256-step programmable global current gain and a 30 MHz clock frequency for fast data transfer.
8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP
IC LED DRIVER LIN 120MA 16TSSOP
IC LED DRVR LINEAR 120MA 16TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5917IPWRG4 | TLC5917IPWRG4-ND | TLC5917IPWRG4 | TLC5917IPWRG4 |
| Product Name | TLC5917 8-Bit Constant-Current LED Sink Driver | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 8 # | |||
| Package Type | SOIC,TSSOP,PDIP | |||
| Features | RoHS Compliant | RoHS Compliant |