8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125
8-Ch Constant Current LED Sink Driver, 120mA, 30MHz, 16-TSSOP Product overview: TLC5917IPWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 30MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 30MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5917IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269110-TLC5917IPWR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Signage
Mounting: SMD
Voltage - Output: 20V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Family Name: TLC5917
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 120mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX8631XETI+TS; BD8376FV-ME2; BD6184GUL-E2;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP
IC LED DRIVER LIN 120MA 16TSSOP
IC LED DRVR LINEAR 120MA 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5917IPWR | 137-TLC5917IPWR | 1269110-TLC5917IPWR | 296-21996-2-ND | 2683593 | TLC5917IPWR | TLC5917IPWR |
| Product Name | TLC5917 8-Bit Constant-Current LED Sink Driver | 120mA 30MHz TSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5917IPWR | LED Drivers | LED Driver ICs | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 8 # | 8 # | |||||
| Package Type | SOIC,TSSOP,PDIP | TSSOP | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |