Automotive Catalog 8-Bit Constant-Current LED Sink Drivers 16-SOIC -40 to 125
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 806307-TLC5916QDRQ1
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 17V
Frequency: 30MHz
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Voltage - Supply (Min): 3V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
Part Number Series: TLC5916
8-Ch Constant Current LED Sink Driver, 120mA, 30MHz, 17V Out, 8-bit Product overview: TLC5916QDRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 120mA, 30MHz, 17V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 120mA, 30MHz, 17V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5916QDRQ1 can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 120MA 16SOIC
IC LED DRIVER LIN 120MA 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5916QDRQ1 | 296-23321-2-ND | 806307-TLC5916QDRQ1 | 137-TLC5916QDRQ1 | TLC5916QDRQ1 | TLC5916QDRQ1 |
| Product Name | TLC5916-Q1 Automotive Catalog 8-Bit Constant-Current LED Sink Drivers | LED Drivers | PMIC - PMIC - LED Drivers - TLC5916QDRQ1 | 8-bit 120mA 30MHz 17V LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 8 # | 8 # | ||||
| Package Type | SOIC | |||||
| Features | RoHS Compliant | RoHS Compliant |