8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1108387-TLC5916IPWRG
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking
8-Bit Constant Current LED Driver, 120mA, 30MHz, 8-Ch, TSSOP Product overview: TLC5916IPWRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 120mA, 30MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 120mA, 30MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5916IPWRG4 can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 120MA 16TSSOP
IC LED DRIVER LIN 120MA 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5916IPWRG4 | TLC5916IPWRG4-ND | 1108387-TLC5916IPWRG4 | 137-TLC5916IPWRG4 | TLC5916IPWRG4 | TLC5916IPWRG4 |
| Product Name | TLC5916 8-Bit Constant-Current LED Sink Driver | LED Drivers | PMIC - PMIC - LED Drivers - TLC5916IPWRG4 | 8-bit 120mA 30MHz TSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 8 # | 8 # | ||||
| Package Type | PDIP,SOIC,TSSOP | 16-TSSOP | ||||
| Features | RoHS Compliant | RoHS Compliant |