8-Bit Constant-Current LED Sink Driver 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 083752-TLC5916IPW
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
8-Bit Constant Current LED Sink Driver, 120mA, 30MHz, TSSOP Product overview: TLC5916IPW from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 120mA, 30MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 120mA, 30MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5916IPW can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-TSSOP
IC, LED DRIVER LINEAR 16-TSSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:8Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRVR LINEAR 120MA 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5916IPW | 083752-TLC5916IPW | 137-TLC5916IPW | 296-34370-5-ND | 52AH7679 | TLC5916IPW |
| Product Name | TLC5916 8-Bit Constant-Current LED Sink Driver | PMIC - PMIC - LED Drivers - TLC5916IPW | 8-bit 120mA 30MHz TSSOP LED Driver IC | LED Drivers | Ic, Led Driver Linear 16-Tssop; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 8 # | 8 # | ||||
| Package Type | PDIP,SOIC,TSSOP | 16-TSSOP | ||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |