The TLC5916 is an 8-channel constant-current LED sink driver with independent output control, capable of sourcing 3 mA to 120 mA per channel through a single external resistor. It supports supply voltages from 3.3 V to 5 V and features open-load, short-load, and overtemperature detection, along with 256-step programmable global current gain. The device offers excellent current accuracy with less than ±3% channel-to-channel variation and less than ±6% device-to-device variation. It operates with a 30-MHz clock frequency and includes Schmitt-trigger inputs. The TLC5916IDRG4 variant is packaged in a 16-pin SOIC with a body size of 9.90 mm × 3.91 mm and is rated for operation from -40 °C to 125 °C.
8-Bit Constant-Current LED Sink Driver 16-SOIC -40 to 125
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SOIC
IC LED DRVR LINEAR 120MA 16SOIC
IC LED DRIVER LIN 120MA 16SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5916IDRG4 | TLC5916IDRG4-ND | TLC5916IDRG4 | TLC5916IDRG4 |
| Product Name | TLC5916 8-Bit Constant-Current LED Sink Driver | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 8 # | |||
| Package Type | PDIP,SOIC,TSSOP | |||
| Features | RoHS Compliant | RoHS Compliant |