Texas Instruments PMIC - PMIC - LED Drivers - TLC5911PZPG4 TLC5911PZPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 043156-TLC5911PZPG4 Packaging: Tray Type: Linear Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-HTQFP (14x14) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 043156-TLC5911PZPG4 Packaging: Tray Type: Linear Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-HTQFP (14x14) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TLC5911PZPG4 - 043156-TLC5911PZPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5911PZPG4
043156-TLC5911PZPG4
PMIC - PMIC - LED Drivers - TLC5911PZPG4 043156-TLC5911PZPG4
Manufacturer: Texas Instruments Win Source Part Number: 043156-TLC5911PZPG4 Packaging: Tray Type: Linear Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-HTQFP (14x14) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043156-TLC5911PZPG4
Packaging: Tray
Type: Linear
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-HTQFP (14x14)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20MHz 5.5V LED Driver IC
745-TLC5911PZPG4
20MHz 5.5V LED Driver IC 745-TLC5911PZPG4
16-Ch LED Driver IC, 20MHz, 5.5V, HTQFP Product overview: TLC5911PZPG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MHz, 5.5V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5911PZPG4 can be used for catalog matching and distributor lookup.

16-Ch LED Driver IC, 20MHz, 5.5V, HTQFP Product overview: TLC5911PZPG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MHz, 5.5V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5911PZPG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 043156-TLC5911PZPG4 745-TLC5911PZPG4
Product Name PMIC - PMIC - LED Drivers - TLC5911PZPG4 20MHz 5.5V LED Driver IC
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1215-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.2 to 5.5 volts
Output Current 45 milliamps
View Details
5 suppliers
PMIC - PMIC - LED Drivers - BTS5576GXUMA1 - 1024913-BTS5576GXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type PG-DSO-36
View Details
5 suppliers
LED Drivers - 2629107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details