Texas Instruments TLC5911 16-Channel LED Driver TLC5911PZP

Description
16-Channel LED Driver 100-HTQFP -20 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver 100-HTQFP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5911 16-Channel LED Driver - TLC5911PZP - Texas Instruments
Dallas, TX, United States
TLC5911 16-Channel LED Driver
TLC5911PZP
TLC5911 16-Channel LED Driver TLC5911PZP
16-Channel LED Driver 100-HTQFP -20 to 85

16-Channel LED Driver 100-HTQFP -20 to 85

Buy Now Datasheet
Singapore, Singapore
20MHz 5.5V LED Driver IC
137-TLC5911PZP
20MHz 5.5V LED Driver IC 137-TLC5911PZP
16-Ch LED Driver IC, 20MHz, 5.5V, HTQFP Product overview: TLC5911PZP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5911PZP can be used for catalog matching and distributor lookup.

16-Ch LED Driver IC, 20MHz, 5.5V, HTQFP Product overview: TLC5911PZP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5911PZP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - TLC5911PZP - 1269108-TLC5911PZP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5911PZP
1269108-TLC5911PZP
PMIC - PMIC - LED Drivers - TLC5911PZP 1269108-TLC5911PZP
Manufacturer: Texas Instruments Win Source Part Number: 1269108-TLC5911PZP Packaging: Tray Type: Linear Operating Temperature Range: -20°C ~ 85°C (TA) Package: 100-TQFP Exposed Pad Mounting: SMD Voltage - Output: 15V Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: TLC5911 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-HTQFP (14x14) Voltage Supply MAX: 5.5V Output Current per Channel: 80mA Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): IS31FL3236A-QFLS2-TR ; IS31FL3237-QFLS4-TR; PCA9685BS,118; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269108-TLC5911PZP
Packaging: Tray
Type: Linear
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 100-TQFP Exposed Pad
Mounting: SMD
Voltage - Output: 15V
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5911
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-HTQFP (14x14)
Voltage Supply MAX: 5.5V
Output Current per Channel: 80mA
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): IS31FL3236A-QFLS2-TR; IS31FL3237-QFLS4-TR; PCA9685BS,118;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TLC5911PZP
LED Lighting Drivers TLC5911PZP
LED Lighting Drivers LED Driver

LED Lighting Drivers LED Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5911PZP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5911PZP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5911PZP
IC LED DRIVER LIN 80MA 100HTQFP

IC LED DRIVER LIN 80MA 100HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5911PZP 137-TLC5911PZP 1269108-TLC5911PZP TLC5911PZP TLC5911PZP
Product Name TLC5911 16-Channel LED Driver 20MHz 5.5V LED Driver IC PMIC - PMIC - LED Drivers - TLC5911PZP LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTQFP
Unlock Full Specs
to access all available technical data

Similar Products

LM3445 Triac Dimmable Offline LED Driver - LM3445MMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 12 volts
View Details
7 suppliers
LM3445 Triac Dimmable Offline LED Driver - LM3445MX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 12 volts
View Details
7 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers
LED Driver IC - 137-LM3464MH - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers